N-Channel Logic Level UltraFET Power MOSFET in a JEDEC TO-251AA package, rated for 60 V drain-to-source voltage and 20 A continuous drain current. On-resistance is 0.023 Ω at VGS = 10 V and 0.027 Ω at VGS = 5 V. Thermal resistance from junction to case is 1.36 °C/W, with an operating temperature range of -55 °C to 175 °C. Includes simulation models for PSPICE and SABER, and meets ultra-low on-resistance design targets for high-efficiency switching applications.
N-Channel Logic Level UltraFET Power MOSFET 60V, 20A
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | HUFA76429D3ST_QF085 |
| Polarity | N-Channel |