onsemi Single FETs, MOSFETs HUFA76429D3S

Description
N-Channel 60V 20A (Tc) 110W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 60V 20A (Tc) 110W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - HUFA76429D3S-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUFA76429D3S-ND
Single FETs, MOSFETs HUFA76429D3S-ND
N-Channel 60V 20A (Tc) 110W (Tc) Surface Mount TO-252AA

N-Channel 60V 20A (Tc) 110W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
 - HUFA76429D3S - Rochester Electronics
Newburyport, MA, United States
20A, 60V, 0.029ohm, N-Channel Power MOSFET, TO-252AA

20A, 60V, 0.029ohm, N-Channel Power MOSFET, TO-252AA

Supplier's Site Datasheet
FETs - Single - HUFA76429D3S - 1182496-HUFA76429D3S - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - HUFA76429D3S
1182496-HUFA76429D3S
FETs - Single - HUFA76429D3S 1182496-HUFA76429D3S
Manufacturer: ON Semiconductor Win Source Part Number: 1182496-HUFA76429D3S Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-252AA Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 110W Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,800 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 20A Rds On (Maximum) at Id, Vgs: 23mOhm at 20A, 10V Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 46nC at 10V Gate Source Voltage (Maximum): ±16V Input Capacitance (Ciss) (Maximum) at Vds: 1480pF at 25V

Manufacturer: ON Semiconductor
Win Source Part Number: 1182496-HUFA76429D3S
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-252AA
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 110W
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,800
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 20A
Rds On (Maximum) at Id, Vgs: 23mOhm at 20A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 46nC at 10V
Gate Source Voltage (Maximum): ±16V
Input Capacitance (Ciss) (Maximum) at Vds: 1480pF at 25V

Buy Now
Singapore, Singapore
60V 20A DPAK MOSFET Transistor
278-HUFA76429D3S
60V 20A DPAK MOSFET Transistor 278-HUFA76429D3S
MOSFET N-CH 60V 20A DPAK Product overview: HUFA76429D3S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA76429D3S can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 20A DPAK Product overview: HUFA76429D3S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA76429D3S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUFA76429D3S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUFA76429D3S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUFA76429D3S
MOSFET N-CH 60V 20A TO252AA

MOSFET N-CH 60V 20A TO252AA

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number HUFA76429D3S-ND HUFA76429D3S 1182496-HUFA76429D3S 278-HUFA76429D3S HUFA76429D3S
Product Name Single FETs, MOSFETs FETs - Single - HUFA76429D3S 60V 20A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252AA SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
rDS(on) 0.0290 ohms
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data