onsemi 60V 35A MOSFET Transistor HUFA76423S3S

Description
MOSFET N-CH 60V 35A TO-263AB Product overview: HUFA76423S3S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA76423S3S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 35A TO-263AB Product overview: HUFA76423S3S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA76423S3S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 35A MOSFET Transistor
278-HUFA76423S3S
60V 35A MOSFET Transistor 278-HUFA76423S3S
MOSFET N-CH 60V 35A TO-263AB Product overview: HUFA76423S3S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA76423S3S can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 35A TO-263AB Product overview: HUFA76423S3S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA76423S3S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76423S3S - 1044284-HUFA76423S3S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76423S3S
1044284-HUFA76423S3S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76423S3S 1044284-HUFA76423S3S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1044284-HUFA76423S3S Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 85W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 34nC @ 10V Max Input Capacitance: 1060pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 30 mOhm @ 35A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1044284-HUFA76423S3S
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 85W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 34nC @ 10V
Max Input Capacitance: 1060pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 30 mOhm @ 35A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - HUFA76423S3S-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUFA76423S3S-ND
Single FETs, MOSFETs HUFA76423S3S-ND
N-Channel 60V 35A (Tc) 85W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 60V 35A (Tc) 85W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUFA76423S3S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUFA76423S3S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUFA76423S3S
MOSFET N-CH 60V 35A D2PAK

MOSFET N-CH 60V 35A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-HUFA76423S3S 1044284-HUFA76423S3S HUFA76423S3S-ND HUFA76423S3S
Product Name 60V 35A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76423S3S Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 85000 milliwatts 85000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products