onsemi Single FETs, MOSFETs HUFA76419S3S

Description
N-Channel 60V 29A (Tc) 75W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 60V 29A (Tc) 75W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - HUFA76419S3S-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUFA76419S3S-ND
Single FETs, MOSFETs HUFA76419S3S-ND
N-Channel 60V 29A (Tc) 75W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 60V 29A (Tc) 75W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
 - HUFA76419S3S - Rochester Electronics
Newburyport, MA, United States
29A, 60V, 0.04ohm, N-Channel Power MOSFET, TO-263AB

29A, 60V, 0.04ohm, N-Channel Power MOSFET, TO-263AB

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76419S3S - 1044279-HUFA76419S3S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76419S3S
1044279-HUFA76419S3S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76419S3S 1044279-HUFA76419S3S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1044279-HUFA76419S3S Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 75W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 29A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 28nC @ 10V Max Input Capacitance: 900pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 35 mOhm @ 29A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1044279-HUFA76419S3S
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 75W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 29A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 28nC @ 10V
Max Input Capacitance: 900pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 35 mOhm @ 29A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
60V 29A MOSFET Transistor
278-HUFA76419S3S
60V 29A MOSFET Transistor 278-HUFA76419S3S
MOSFET N-CH 60V 29A D2PAK Product overview: HUFA76419S3S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA76419S3S can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 29A D2PAK Product overview: HUFA76419S3S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA76419S3S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUFA76419S3S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUFA76419S3S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUFA76419S3S
MOSFET N-CH 60V 29A D2PAK

MOSFET N-CH 60V 29A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number HUFA76419S3S-ND HUFA76419S3S 1044279-HUFA76419S3S 278-HUFA76419S3S HUFA76419S3S
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76419S3S 60V 29A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263AB TO-263; SOT3; D2PAK (TO-263AB) Tube TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
rDS(on) 0.0400 ohms
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data