onsemi Single FETs, MOSFETs HUFA76419P3

Description
N-Channel 60V 29A (Tc) 75W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 60V 29A (Tc) 75W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - HUFA76419P3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUFA76419P3-ND
Single FETs, MOSFETs HUFA76419P3-ND
N-Channel 60V 29A (Tc) 75W (Tc) Through Hole TO-220-3

N-Channel 60V 29A (Tc) 75W (Tc) Through Hole TO-220-3

Buy Now Datasheet
 - HUFA76419P3 - Rochester Electronics
Newburyport, MA, United States
HUFA76419P3 - 29A, 60V, 0.04ohm, N-Channel Power MOSFET, TO-220AB

HUFA76419P3 - 29A, 60V, 0.04ohm, N-Channel Power MOSFET, TO-220AB

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76419P3 - 068317-HUFA76419P3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76419P3
068317-HUFA76419P3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76419P3 068317-HUFA76419P3
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 068317-HUFA76419P3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 75W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 29A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 28nC @ 10V Max Input Capacitance: 900pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 35 mOhm @ 29A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 068317-HUFA76419P3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 75W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 29A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 28nC @ 10V
Max Input Capacitance: 900pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 35 mOhm @ 29A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
60V 29A TO220 MOSFET Transistor
278-HUFA76419P3
60V 29A TO220 MOSFET Transistor 278-HUFA76419P3
MOSFET N-CH 60V 29A TO220-3 Product overview: HUFA76419P3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 29A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 29A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA76419P3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 29A TO220-3 Product overview: HUFA76419P3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 29A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 29A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA76419P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUFA76419P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUFA76419P3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUFA76419P3
MOSFET N-CH 60V 29A TO220-3

MOSFET N-CH 60V 29A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number HUFA76419P3-ND HUFA76419P3 068317-HUFA76419P3 278-HUFA76419P3 HUFA76419P3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76419P3 60V 29A TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; TO-220AB TO-220; SOT3; TO-220AB Tube TO-220; TO-220-3
rDS(on) 0.0400 ohms
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data