onsemi Single FETs, MOSFETs HUFA76419D3

Description
N-Channel 60V 20A (Tc) 75W (Tc) Through Hole I-PAK
Request a Quote Datasheet
Description
N-Channel 60V 20A (Tc) 75W (Tc) Through Hole I-PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - HUFA76419D3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUFA76419D3-ND
Single FETs, MOSFETs HUFA76419D3-ND
N-Channel 60V 20A (Tc) 75W (Tc) Through Hole I-PAK

N-Channel 60V 20A (Tc) 75W (Tc) Through Hole I-PAK

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-HUFA76419D3
MOSFET Transistor 278-HUFA76419D3
Power Field-Effect Transistor Product overview: HUFA76419D3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA76419D3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor Product overview: HUFA76419D3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA76419D3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76419D3 - 874012-HUFA76419D3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76419D3
874012-HUFA76419D3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76419D3 874012-HUFA76419D3
Manufacturer: ON Semiconductor Win Source Part Number: 874012-HUFA76419D3 Series: UltraFET™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 20A (Tc) 75W (Tc) Through Hole I-PAK Package: Tube Package: TO-251-3 Short Leads, IPak, TO-251AA Mounting: Through Hole Part Status: Obsolete Family Name: HUFA76 Categories: Discrete Semiconductor Products Case / Package: I-Pak ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 874012-HUFA76419D3
Series: UltraFET™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 20A (Tc) 75W (Tc) Through Hole I-PAK
Package: Tube
Package: TO-251-3 Short Leads, IPak, TO-251AA
Mounting: Through Hole
Part Status: Obsolete
Family Name: HUFA76
Categories: Discrete Semiconductor Products
Case / Package: I-Pak
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUFA76419D3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUFA76419D3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUFA76419D3
MOSFET N-CH 60V 20A IPAK

MOSFET N-CH 60V 20A IPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number HUFA76419D3-ND 278-HUFA76419D3 874012-HUFA76419D3 HUFA76419D3
Product Name Single FETs, MOSFETs MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76419D3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150B7S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details