onsemi Single FETs, MOSFETs HUFA76407P3

Description
13A, 60V, 0.117ohm, N-Channel Power MOSFET, TO-220AB
Request a Quote Datasheet
Description
13A, 60V, 0.117ohm, N-Channel Power MOSFET, TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HUFA76407P3 - Rochester Electronics
Newburyport, MA, United States
13A, 60V, 0.117ohm, N-Channel Power MOSFET, TO-220AB

13A, 60V, 0.117ohm, N-Channel Power MOSFET, TO-220AB

Supplier's Site Datasheet
Single FETs, MOSFETs - HUFA76407P3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUFA76407P3-ND
Single FETs, MOSFETs HUFA76407P3-ND
N-Channel 60V 13A (Tc) 38W (Tc) Through Hole TO-220-3

N-Channel 60V 13A (Tc) 38W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76407P3 - 1044274-HUFA76407P3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76407P3
1044274-HUFA76407P3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76407P3 1044274-HUFA76407P3
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1044274-HUFA76407P3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 38W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 13A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 11.3nC @ 10V Max Input Capacitance: 350pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 92 mOhm @ 13A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1044274-HUFA76407P3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 38W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 13A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 11.3nC @ 10V
Max Input Capacitance: 350pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 92 mOhm @ 13A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
60V 13A TO220 MOSFET Transistor
278-HUFA76407P3
60V 13A TO220 MOSFET Transistor 278-HUFA76407P3
MOSFET N-CH 60V 13A TO220-3 Product overview: HUFA76407P3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 13A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 13A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA76407P3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 13A TO220-3 Product overview: HUFA76407P3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 13A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 13A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA76407P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUFA76407P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUFA76407P3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUFA76407P3
MOSFET N-CH 60V 13A TO220-3

MOSFET N-CH 60V 13A TO220-3

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number HUFA76407P3 HUFA76407P3-ND 1044274-HUFA76407P3 278-HUFA76407P3 HUFA76407P3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76407P3 60V 13A TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
rDS(on) 0.1170 ohms
Package Type TO-220; TO-220AB TO-220; TO-220-3 TO-220; SOT3; TO-220AB Tube TO-220; TO-220-3
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data