onsemi 62V 3.6A SOIC MOSFET Transistor HUFA76404DK8T

Description
Power Field-Effect Transistor, 3.6A, 62V, 0.11ohm, 2-Element, N-Channel, MOSFET
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 3.6A, 62V, 0.11ohm, 2-Element, N-Channel, MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HUFA76404DK8T - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 3.6A, 62V, 0.11ohm, 2-Element, N-Channel, MOSFET

Power Field-Effect Transistor, 3.6A, 62V, 0.11ohm, 2-Element, N-Channel, MOSFET

Supplier's Site Datasheet
Singapore, Singapore
62V 3.6A SOIC MOSFET Transistor
289-HUFA76404DK8T
62V 3.6A SOIC MOSFET Transistor 289-HUFA76404DK8T
MOSFET 2N-CH 62V 3.6A 8-SOIC Product overview: HUFA76404DK8T from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62V, 3.6A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 62V, 3.6A, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-HUFA76404DK8T can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 62V 3.6A 8-SOIC Product overview: HUFA76404DK8T from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62V, 3.6A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 62V, 3.6A, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-HUFA76404DK8T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - HUFA76404DK8T-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
HUFA76404DK8T-ND
FET, MOSFET Arrays HUFA76404DK8T-ND
Mosfet Array 2 N-Channel (Dual) 62V 3.6A 2.5W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 62V 3.6A 2.5W Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUFA76404DK8T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUFA76404DK8T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUFA76404DK8T
MOSFET 2N-CH 62V 3.6A 8SOIC

MOSFET 2N-CH 62V 3.6A 8SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number HUFA76404DK8T 289-HUFA76404DK8T HUFA76404DK8T-ND HUFA76404DK8T
Product Name 62V 3.6A SOIC MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
rDS(on) 0.1100 ohms
Package Type SOIC8 "8-SOIC (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data