MOSFET N-CH 150V 43A TO-220AB Product overview: HUFA75842P3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 43A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 43A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA75842P3 can be used for catalog matching and distributor lookup.
43A, 150V, 0.042ohm, N-Channel Power MOSFET, TO-220AB
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1044269-HUFA75842P3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 230W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 43A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 175nC @ 20V
Max Input Capacitance: 2730pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 42 mOhm @ 43A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
N-Channel 150V 43A (Tc) 230W (Tc) Through Hole TO-220-3
MOSFET N-CH 150V 43A TO220-3
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-HUFA75842P3 | HUFA75842P3 | 1044269-HUFA75842P3 | HUFA75842P3-ND | HUFA75842P3 |
| Product Name | 150V 43A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA75842P3 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | |
| PD | 230000 milliwatts | 230000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||
| rDS(on) | 0.0420 ohms |