Manufacturer: ON Semiconductor
Win Source Part Number: 1182488-HUFA75639S3S
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK (TO-263AB)
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 200W
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 56A
Rds On (Maximum) at Id, Vgs: 25mOhm at 56A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 130nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 2000pF at 25V
N-Channel 100V 56A (Tc) 200W (Tc) Surface Mount D²PAK (TO-263)
56A, 100V, 0.025OHM, N-CHANNEL, Product overview: HUFA75639S3ST from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 56A, 100V, 0.025OHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 56A, 100V, 0.025OHM, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA75639S3ST can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 56A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1182488-HUFA75639S3ST | HUFA75639S3STTR-ND | 278-HUFA75639S3ST | HUFA75639S3ST |
| Product Name | FETs - Single - HUFA75639S3ST | Single FETs, MOSFETs | N-Channel 56A 100V 0.025OHM MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |
| V(BR)DSS | 100 volts | |||
| QG | 130 nC | |||
| PD | 200000 milliwatts | 200 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |