onsemi Single FETs, MOSFETs HUFA75637P3

Description
N-Channel 100V 44A (Tc) 155W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 100V 44A (Tc) 155W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - HUFA75637P3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUFA75637P3-ND
Single FETs, MOSFETs HUFA75637P3-ND
N-Channel 100V 44A (Tc) 155W (Tc) Through Hole TO-220-3

N-Channel 100V 44A (Tc) 155W (Tc) Through Hole TO-220-3

Buy Now Datasheet
 - HUFA75637P3 - Rochester Electronics
Newburyport, MA, United States
44A, 100V, N-Channel Power MOSFET, TO-220AB

44A, 100V, N-Channel Power MOSFET, TO-220AB

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA75637P3 - 137466-HUFA75637P3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA75637P3
137466-HUFA75637P3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA75637P3 137466-HUFA75637P3
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 137466-HUFA75637P3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 155W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 44A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 108nC @ 20V Max Input Capacitance: 1700pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 30 mOhm @ 44A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 137466-HUFA75637P3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 155W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 44A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 108nC @ 20V
Max Input Capacitance: 1700pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 30 mOhm @ 44A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
100V 44A TO220 MOSFET Transistor
278-HUFA75637P3
100V 44A TO220 MOSFET Transistor 278-HUFA75637P3
MOSFET N-CH 100V 44A TO220-3 Product overview: HUFA75637P3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 44A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 44A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA75637P3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 44A TO220-3 Product overview: HUFA75637P3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 44A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 44A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA75637P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUFA75637P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUFA75637P3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUFA75637P3
MOSFET N-CH 100V 44A TO220-3

MOSFET N-CH 100V 44A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number HUFA75637P3-ND HUFA75637P3 137466-HUFA75637P3 278-HUFA75637P3 HUFA75637P3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA75637P3 100V 44A TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; TO-220AB TO-220; SOT3; TO-220AB Tube TO-220; TO-220-3
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

CSD75208W1015 CSD75208W1015, Dual Common Source 20-V P-Channel NexFET? Power MOSFETs - CSD75208W1015T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.1080 ohms
View Details
7 suppliers
Small Signal/Small Power MOSFET - BSD235N - Infineon Technologies AG
Specs
Polarity N+N
Transistor Technology / Material Si/SiC
rDS(on) 0.6000 ohms
View Details
Power MOSFETs - Trench Power MOSFET Model: 2SK3804-01S - Fuji Electric Corp. of America
Specs
V(BR)DSS 75 volts
rDS(on) 0.0085 ohms
IDSS 70000 milliamps
View Details