onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA75344S3ST HUFA75344S3ST

Description
75A, 55V, 0.008ohm, N-Channel Power MOSFET, TO-263AB
Request a Quote Datasheet
Description
75A, 55V, 0.008ohm, N-Channel Power MOSFET, TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HUFA75344S3ST - Rochester Electronics
Newburyport, MA, United States
75A, 55V, 0.008ohm, N-Channel Power MOSFET, TO-263AB

75A, 55V, 0.008ohm, N-Channel Power MOSFET, TO-263AB

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA75344S3ST - 1044249-HUFA75344S3ST - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA75344S3ST
1044249-HUFA75344S3ST
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA75344S3ST 1044249-HUFA75344S3ST
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1044249-HUFA75344S3S T Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 285W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 210nC @ 20V Max Input Capacitance: 3200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 mOhm @ 75A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1044249-HUFA75344S3ST
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 285W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 210nC @ 20V
Max Input Capacitance: 3200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
55V 75A MOSFET Transistor
278-HUFA75344S3ST
55V 75A MOSFET Transistor 278-HUFA75344S3ST
MOSFET N-CH 55V 75A D2PAK Product overview: HUFA75344S3ST from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA75344S3ST can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 75A D2PAK Product overview: HUFA75344S3ST from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA75344S3ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - HUFA75344S3ST-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUFA75344S3ST-ND
Single FETs, MOSFETs HUFA75344S3ST-ND
N-Channel 55V 75A (Tc) 285W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 55V 75A (Tc) 285W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUFA75344S3ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUFA75344S3ST
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUFA75344S3ST
MOSFET N-CH 55V 75A D2PAK

MOSFET N-CH 55V 75A D2PAK

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number HUFA75344S3ST 1044249-HUFA75344S3ST 278-HUFA75344S3ST HUFA75344S3ST-ND HUFA75344S3ST
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA75344S3ST 55V 75A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
rDS(on) 0.0080 ohms
Package Type TO-263; TO-263AB TO-263; SOT3; D2PAK (TO-263AB) Bulk TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
V(BR)DSS 55 volts
Unlock Full Specs
to access all available technical data