Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1044248-HUFA75344S3S
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 285W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 210nC @ 20V
Max Input Capacitance: 3200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 55V 75A D2PAK Product overview: HUFA75344S3S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA75344S3S can be used for catalog matching and distributor lookup.
N-Channel 55V 75A (Tc) 285W (Tc) Surface Mount D²PAK (TO-263)
75A, 55V, 0.008ohm, N-Channel Power MOSFET, TO-263AB
MOSFET N-CH 55V 75A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | RF Transistors |
| Product Number | 1044248-HUFA75344S3S | 278-HUFA75344S3S | HUFA75344S3S-ND | HUFA75344S3S | HUFA75344S3S |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA75344S3S | 55V 75A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | |
| V(BR)DSS | 55 volts | ||||
| PD | 285000 milliwatts | 285000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) |