onsemi 55V 75A TO220 MOSFET Transistor HUFA75344P3

Description
MOSFET N-CH 55V 75A TO220-3 Product overview: HUFA75344P3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 75A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 75A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA75344P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 55V 75A TO220-3 Product overview: HUFA75344P3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 75A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 75A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA75344P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 75A TO220 MOSFET Transistor
278-HUFA75344P3
55V 75A TO220 MOSFET Transistor 278-HUFA75344P3
MOSFET N-CH 55V 75A TO220-3 Product overview: HUFA75344P3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 75A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 75A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA75344P3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 75A TO220-3 Product overview: HUFA75344P3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 75A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 75A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA75344P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - HUFA75344P3 - Rochester Electronics
Newburyport, MA, United States
75A, 55V, 0.008ohm, N-Channel Power MOSFET, TO-220AB

75A, 55V, 0.008ohm, N-Channel Power MOSFET, TO-220AB

Supplier's Site Datasheet
Single FETs, MOSFETs - HUFA75344P3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUFA75344P3-ND
Single FETs, MOSFETs HUFA75344P3-ND
N-Channel 55V 75A (Tc) 285W (Tc) Through Hole TO-220-3

N-Channel 55V 75A (Tc) 285W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA75344P3 - 1044247-HUFA75344P3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA75344P3
1044247-HUFA75344P3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA75344P3 1044247-HUFA75344P3
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1044247-HUFA75344P3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 285W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 210nC @ 20V Max Input Capacitance: 3200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 mOhm @ 75A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1044247-HUFA75344P3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 285W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 210nC @ 20V
Max Input Capacitance: 3200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUFA75344P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUFA75344P3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUFA75344P3
MOSFET N-CH 55V 75A TO220-3

MOSFET N-CH 55V 75A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-HUFA75344P3 HUFA75344P3 HUFA75344P3-ND 1044247-HUFA75344P3 HUFA75344P3
Product Name 55V 75A TO220 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA75344P3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 285000 milliwatts 285000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-220; TO-220AB TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data