75A, 55V, N-Channel UltraFET power MOSFET in a TO-220AB package with a drain-source on-resistance of 6.5 to 8.0 mΩ at 75A and 10V gate-source voltage, capable of continuous drain current up to 75A and power dissipation of 285W. The device supports junction temperatures from -55°C to 175°C, has a thermal resistance junction-to-case of 0.52°C/W, and meets AEC-Q101 automotive reliability standards.
75A, 55V, 0.008ohm, N-Channel Power MOSFET, TO-220AB
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | HUFA75344P3_NL |
| Polarity | N-Channel |