Trans MOSFET N-CH Si 55V 60A 3-Pin(3+Tab) TO-220AB / 60A, 55V, 0.019 Ohm, N-Channel UltraFET Power MOSFETs Product overview: HUFA75332P3 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 55V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA75332P3 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 277048-HUFA75332P3
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: HUFA75332P3
Alternative Parts (Cross-Reference): BUK7524-60; BUK556-60H; BUK556-60A; BUK7524-55,127;
Introduction Date: June 18, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Communications & Networking, Computers & Computer Peripherals, Industrial
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET |
| Product Number | 278-HUFA75332P3 | 277048-HUFA75332P3 |
| Product Name | N-Channel 55V 60A MOSFET Transistor | Discrete Semiconductor Products |
| Package Type | TO-220; SOT3 |