onsemi Single FETs, MOSFETs HUFA75321D3ST

Description
N-Channel UltraFET Power MOSFET 55V, 20A, 36mOhm
Request a Quote Datasheet
Description
N-Channel UltraFET Power MOSFET 55V, 20A, 36mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HUFA75321D3ST - Rochester Electronics
Newburyport, MA, United States
N-Channel UltraFET Power MOSFET 55V, 20A, 36mOhm

N-Channel UltraFET Power MOSFET 55V, 20A, 36mOhm

Supplier's Site Datasheet
Single FETs, MOSFETs - HUFA75321D3STTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUFA75321D3STTR-ND
Single FETs, MOSFETs HUFA75321D3STTR-ND
N-Channel 55V 20A (Tc) 93W (Tc) Surface Mount TO-252AA

N-Channel 55V 20A (Tc) 93W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
55V 20A MOSFET Transistor
278-HUFA75321D3ST
55V 20A MOSFET Transistor 278-HUFA75321D3ST
N-Ch MOSFET 55V 20A 36mR TO-252AA Product overview: HUFA75321D3ST from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA75321D3ST can be used for catalog matching and distributor lookup.

N-Ch MOSFET 55V 20A 36mR TO-252AA Product overview: HUFA75321D3ST from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA75321D3ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA75321D3ST - 1044231-HUFA75321D3ST - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA75321D3ST
1044231-HUFA75321D3ST
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA75321D3ST 1044231-HUFA75321D3ST
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1044231-HUFA75321D3S T Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 93W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252AA Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 44nC @ 20V Max Input Capacitance: 680pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 36 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1044231-HUFA75321D3ST
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 93W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252AA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 44nC @ 20V
Max Input Capacitance: 680pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 36 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUFA75321D3ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUFA75321D3ST
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUFA75321D3ST
MOSFET N-CH 55V 20A TO252AA

MOSFET N-CH 55V 20A TO252AA

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number HUFA75321D3ST HUFA75321D3STTR-ND 278-HUFA75321D3ST 1044231-HUFA75321D3ST HUFA75321D3ST
Product Name Single FETs, MOSFETs 55V 20A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA75321D3ST Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type D2PAK TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252AA TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method Tape Reel; Tape & Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data