N-Channel 100V 51A (Tc) Through Hole TO-220-3
Manufacturer: ON Semiconductor
Win Source Part Number: 1182482-HUF76639P3
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Status: Obsolete
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-220-3
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Commercial, Industrial, Power Management
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 51A
Rds On (Maximum) at Id, Vgs: 26mOhm at 51A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 86nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 2400pF at 25V
Trans MOSFET N-CH 100V 51A 3-Pin(3+Tab) TO-220AB Rail Product overview: HUF76639P3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 51A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 51A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF76639P3 can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 51A TO220-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | HUF76639P3-ND | 1182482-HUF76639P3 | 278-HUF76639P3 | HUF76639P3 |
| Product Name | Single FETs, MOSFETs | FETs - Single - HUF76639P3 | 100V 51A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | |
| Package Type | TO-220; TO-220-3 | TO-220; SOT3 | TO-220; TO-220-3 | |
| V(BR)DSS | 100 volts | |||
| QG | 86 nC |