onsemi Single FETs, MOSFETs HUF76633P3

Description
N-Channel 100V 39A (Tc) 145W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 100V 39A (Tc) 145W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - HUF76633P3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUF76633P3-ND
Single FETs, MOSFETs HUF76633P3-ND
N-Channel 100V 39A (Tc) 145W (Tc) Through Hole TO-220-3

N-Channel 100V 39A (Tc) 145W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
100V 38A MOSFET Transistor
278-HUF76633P3
100V 38A MOSFET Transistor 278-HUF76633P3
MOSFET N-CH 100V 38A TO-220AB Product overview: HUF76633P3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF76633P3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 38A TO-220AB Product overview: HUF76633P3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF76633P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - HUF76633P3 - 1182480-HUF76633P3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - HUF76633P3
1182480-HUF76633P3
FETs - Single - HUF76633P3 1182480-HUF76633P3
Manufacturer: ON Semiconductor Win Source Part Number: 1182480-HUF76633P3 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 145W Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 39A Rds On (Maximum) at Id, Vgs: 35mOhm at 39A, 10V Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 67nC at 10V Gate Source Voltage (Maximum): ±16V Input Capacitance (Ciss) (Maximum) at Vds: 1820pF at 25V

Manufacturer: ON Semiconductor
Win Source Part Number: 1182480-HUF76633P3
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 145W
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 39A
Rds On (Maximum) at Id, Vgs: 35mOhm at 39A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 67nC at 10V
Gate Source Voltage (Maximum): ±16V
Input Capacitance (Ciss) (Maximum) at Vds: 1820pF at 25V

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number HUF76633P3-ND 278-HUF76633P3 1182480-HUF76633P3
Product Name Single FETs, MOSFETs 100V 38A MOSFET Transistor FETs - Single - HUF76633P3
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3
PD 145000 milliwatts 145000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data