onsemi Single FETs, MOSFETs HUF76629D3

Description
N-Channel 100V 20A (Tc) 110W (Tc) Through Hole I-PAK
Request a Quote Datasheet
Description
N-Channel 100V 20A (Tc) 110W (Tc) Through Hole I-PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - HUF76629D3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUF76629D3-ND
Single FETs, MOSFETs HUF76629D3-ND
N-Channel 100V 20A (Tc) 110W (Tc) Through Hole I-PAK

N-Channel 100V 20A (Tc) 110W (Tc) Through Hole I-PAK

Buy Now Datasheet
FETs - Single - HUF76629D3 - 1182478-HUF76629D3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - HUF76629D3
1182478-HUF76629D3
FETs - Single - HUF76629D3 1182478-HUF76629D3
Manufacturer: ON Semiconductor Win Source Part Number: 1182478-HUF76629D3 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: I-PAK Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA Power Dissipation (Maximum): 110W Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,800 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 20A Rds On (Maximum) at Id, Vgs: 52mOhm at 20A, 10V Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 46nC at 10V Gate Source Voltage (Maximum): ±16V Input Capacitance (Ciss) (Maximum) at Vds: 1285pF at 25V

Manufacturer: ON Semiconductor
Win Source Part Number: 1182478-HUF76629D3
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: I-PAK
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA
Power Dissipation (Maximum): 110W
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,800
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 20A
Rds On (Maximum) at Id, Vgs: 52mOhm at 20A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 46nC at 10V
Gate Source Voltage (Maximum): ±16V
Input Capacitance (Ciss) (Maximum) at Vds: 1285pF at 25V

Buy Now
Singapore, Singapore
100V 20A MOSFET Transistor
278-HUF76629D3
100V 20A MOSFET Transistor 278-HUF76629D3
MOSFET N-CH 100V 20A IPAK Product overview: HUF76629D3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF76629D3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 20A IPAK Product overview: HUF76629D3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF76629D3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUF76629D3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUF76629D3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUF76629D3
MOSFET N-CH 100V 20A IPAK

MOSFET N-CH 100V 20A IPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number HUF76629D3-ND 1182478-HUF76629D3 278-HUF76629D3 HUF76629D3
Product Name Single FETs, MOSFETs FETs - Single - HUF76629D3 100V 20A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3 TO-251-3 Short Leads, IPak, TO-251AA
V(BR)DSS 100 volts
QG 46 nC
Unlock Full Specs
to access all available technical data