onsemi Single FETs, MOSFETs HUF76429S3S

Description
N-Channel 60V 47A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 60V 47A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - HUF76429S3S-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUF76429S3S-ND
Single FETs, MOSFETs HUF76429S3S-ND
N-Channel 60V 47A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 60V 47A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
60V 47A MOSFET Transistor
278-HUF76429S3S
60V 47A MOSFET Transistor 278-HUF76429S3S
MOSFET N-CH 60V 47A D2PAK Product overview: HUF76429S3S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 47A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF76429S3S can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 47A D2PAK Product overview: HUF76429S3S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 47A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF76429S3S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - HUF76429S3S - 1182472-HUF76429S3S - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - HUF76429S3S
1182472-HUF76429S3S
FETs - Single - HUF76429S3S 1182472-HUF76429S3S
Manufacturer: ON Semiconductor Win Source Part Number: 1182472-HUF76429S3S Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK (TO-263AB) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 110W Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 47A Rds On (Maximum) at Id, Vgs: 22mOhm at 47A, 10V Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 46nC at 10V Gate Source Voltage (Maximum): ±16V Input Capacitance (Ciss) (Maximum) at Vds: 1480pF at 25V

Manufacturer: ON Semiconductor
Win Source Part Number: 1182472-HUF76429S3S
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK (TO-263AB)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 110W
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 47A
Rds On (Maximum) at Id, Vgs: 22mOhm at 47A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 46nC at 10V
Gate Source Voltage (Maximum): ±16V
Input Capacitance (Ciss) (Maximum) at Vds: 1480pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUF76429S3S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUF76429S3S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUF76429S3S
MOSFET N-CH 60V 47A D2PAK

MOSFET N-CH 60V 47A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number HUF76429S3S-ND 278-HUF76429S3S 1182472-HUF76429S3S HUF76429S3S
Product Name Single FETs, MOSFETs 60V 47A MOSFET Transistor FETs - Single - HUF76429S3S Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
PD 110000 milliwatts 110000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD16327Q3 N-Channel NexFET Power MOSFET - CSD16327Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0048 ohms
View Details
8 suppliers
MOSFET Transistor - 285-BSC020N03LSG - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers
Power MOSFETs - Trench Power MOSFET Model: FMC65N15T2 - Fuji Electric Corp. of America
Specs
V(BR)DSS 150 volts
rDS(on) 0.0245 ohms
IDSS 65000 milliamps
View Details