MOSFETs 20a 60V N-Channel 0.037Ohm Product overview: HUF76423P3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20a, 60V, 0.037Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20a, 60V, 0.037Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-HUF76423P3 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1044212-HUF76423P3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 85W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 34nC @ 10V
Max Input Capacitance: 1060pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 30 mOhm @ 35A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Quantity per package: 800
N-Channel 60V 35A (Tc) 85W (Tc) Through Hole TO-220-3
MOSFET N-CH 60V 35A TO220-3
MOSFET 20a 60V N-Channel 0.037Ohm
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 8078714 | 2088-HUF76423P3 | 1044212-HUF76423P3 | HUF76423P3FS-ND | HUF76423P3 | HUF76423P3 |
| Product Name | MOSFETs | N-Channel 20a 60V 0.037Ohm MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76423P3 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | Enhancement | ||||
| Package Type | TO-220; To-220ab | Tube | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | TO-220; TO-220-3 | |
| Number of units in IC | 1 |