onsemi FETs - Single - HUF76419S3S HUF76419S3S

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1182469-HUF76419S3S Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK (TO-263AB) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 75W Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 29A Rds On (Maximum) at Id, Vgs: 35mOhm at 29A, 10V Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 28nC at 10V Gate Source Voltage (Maximum): ±16V Input Capacitance (Ciss) (Maximum) at Vds: 900pF at 25V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1182469-HUF76419S3S Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK (TO-263AB) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 75W Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 29A Rds On (Maximum) at Id, Vgs: 35mOhm at 29A, 10V Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 28nC at 10V Gate Source Voltage (Maximum): ±16V Input Capacitance (Ciss) (Maximum) at Vds: 900pF at 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - HUF76419S3S - 1182469-HUF76419S3S - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - HUF76419S3S
1182469-HUF76419S3S
FETs - Single - HUF76419S3S 1182469-HUF76419S3S
Manufacturer: ON Semiconductor Win Source Part Number: 1182469-HUF76419S3S Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK (TO-263AB) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 75W Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 29A Rds On (Maximum) at Id, Vgs: 35mOhm at 29A, 10V Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 28nC at 10V Gate Source Voltage (Maximum): ±16V Input Capacitance (Ciss) (Maximum) at Vds: 900pF at 25V

Manufacturer: ON Semiconductor
Win Source Part Number: 1182469-HUF76419S3S
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK (TO-263AB)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 75W
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 29A
Rds On (Maximum) at Id, Vgs: 35mOhm at 29A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 28nC at 10V
Gate Source Voltage (Maximum): ±16V
Input Capacitance (Ciss) (Maximum) at Vds: 900pF at 25V

Buy Now
Singapore, Singapore
60V 29A MOSFET Transistor
278-HUF76419S3S
60V 29A MOSFET Transistor 278-HUF76419S3S
MOSFET N-CH 60V 29A D2PAK Product overview: HUF76419S3S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF76419S3S can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 29A D2PAK Product overview: HUF76419S3S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF76419S3S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - HUF76419S3S-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUF76419S3S-ND
Single FETs, MOSFETs HUF76419S3S-ND
N-Channel 60V 29A (Tc) 75W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 60V 29A (Tc) 75W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUF76419S3S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUF76419S3S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUF76419S3S
MOSFET N-CH 60V 29A D2PAK

MOSFET N-CH 60V 29A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1182469-HUF76419S3S 278-HUF76419S3S HUF76419S3S-ND HUF76419S3S
Product Name FETs - Single - HUF76419S3S 60V 29A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 60 volts
QG 28 nC
PD 75000 milliwatts 75000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD19534Q5A 100V, N-Channel NexFET Power MOSFET - CSD19534Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 137000 milliamps
View Details
8 suppliers
55V 75A MOSFET Transistor - 278-AUIRF3205ZS - ERSAELECTRONICS PTE. LTD.
Specs
PD 170000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3528-01R - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.3700 ohms
IDSS 21000 milliamps
View Details