Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 068308-HUF76407DK8T
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2.5W
Drain-Source Breakdown Voltage: 60V
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 11.2nC @ 10V
Max Input Capacitance: 330pF @ 25V
Maximum Rds On at Id,Vgs: 90 mOhm @ 3.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Mosfet Array 2 N-Channel (Dual) 60V 2.5W Surface Mount 8-SOIC
60V 3.5A N-CH MOSFET SOIC 75mR RdsOn Product overview: HUF76407DK8T from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.5A, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-HUF76407DK8T can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 60V 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 068308-HUF76407DK8T | HUF76407DK8T-ND | 289-HUF76407DK8T | HUF76407DK8T |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76407DK8T | FET, MOSFET Arrays | 60V 3.5A SOIC MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| V(BR)DSS | 60 volts | |||
| PD | 2500 milliwatts | 2500 milliwatts |