onsemi Single FETs, MOSFETs HUF75645S3S

Description
N-Channel 100V 75A (Tc) 310W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 100V 75A (Tc) 310W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - HUF75645S3S-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUF75645S3S-ND
Single FETs, MOSFETs HUF75645S3S-ND
N-Channel 100V 75A (Tc) 310W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 100V 75A (Tc) 310W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
100V 75A MOSFET Transistor
278-HUF75645S3S
100V 75A MOSFET Transistor 278-HUF75645S3S
Mosfet N-ch 100V 75A D2PAK Product overview: HUF75645S3S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF75645S3S can be used for catalog matching and distributor lookup.

Mosfet N-ch 100V 75A D2PAK Product overview: HUF75645S3S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF75645S3S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - HUF75645S3S - 1182441-HUF75645S3S - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - HUF75645S3S
1182441-HUF75645S3S
FETs - Single - HUF75645S3S 1182441-HUF75645S3S
Manufacturer: ON Semiconductor Win Source Part Number: 1182441-HUF75645S3S Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK (TO-263AB) Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 310W Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 75A Rds On (Maximum) at Id, Vgs: 14mOhm at 75A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 238nC at 20V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 3790pF at 25V

Manufacturer: ON Semiconductor
Win Source Part Number: 1182441-HUF75645S3S
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK (TO-263AB)
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 310W
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 75A
Rds On (Maximum) at Id, Vgs: 14mOhm at 75A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 238nC at 20V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 3790pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUF75645S3S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUF75645S3S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUF75645S3S
MOSFET N-CH 100V 75A D2PAK

MOSFET N-CH 100V 75A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number HUF75645S3S-ND 278-HUF75645S3S 1182441-HUF75645S3S HUF75645S3S
Product Name Single FETs, MOSFETs 100V 75A MOSFET Transistor FETs - Single - HUF75645S3S Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
PD 310000 milliwatts 310000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data