Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1182433-HUF75332S3S
Manufacturer Homepage: www.fairchildsemi.co
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Win Source Electronics | Karl Kruse GmbH & Co. KG | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1182433-HUF75332S3S | HUF75332S3S |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75332S3S | Trans MOSFET N-CH 55V 60A 3-Pin(2+Tab) D2PAK |
| Package Type | SOT3 |