onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75309D3 HUF75309D3

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1182425-HUF75309D3 Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1182425-HUF75309D3 Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75309D3 - 1182425-HUF75309D3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75309D3
1182425-HUF75309D3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75309D3 1182425-HUF75309D3
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1182425-HUF75309D3 Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1182425-HUF75309D3
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1182425-HUF75309D3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75309D3
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-E3 Model: FMH19N60E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.3650 ohms
IDSS 19000 milliamps
View Details
N-Channel Power MOSFET - BSZ068N06NS - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0068 ohms
View Details
2 suppliers
CSD17575Q3 30-V, N-Channel NexFET(TM) Power MOSFET - CSD17575Q3T - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0032 ohms
View Details
9 suppliers