Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1181668-HP4936DY
Manufacturer Homepage: www.fairchildsemi.co
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
MOSFET 2N-CH 30V 5.8A 8SOIC Product overview: HP4936DY from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-HP4936DY can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 30V 5.8A 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1181668-HP4936DY | 289-HP4936DY | HP4936DY |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - HP4936DY | 30V 5.8A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | Bulk |