Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
OPTOCPLR, TRANSISTOR, 3.75KV, MINI-FLAT4; No. of Channels:1 Channel; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes
Transistor Output Optocouplers Optocoupler Phototransistor
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | HMHA281R2VTR-ND | 29H0169 | HMHA281R2V |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocplr, Transistor, 3.75Kv, Mini-Flat4; No. Of Channels Onsemi | Transistor Output Optocouplers |
| Input | DC | ||
| Output | Phototransistor | ||
| Package Type | "4-SOIC (0.173"", 4.40mm Width)" | ||
| Mounting Option | Surface Mount | Mini-Flat | |
| Isolation Voltage | 3750 volts | 3750 volts |