onsemi Electronic Surplus - HMHA2801BR1 HMHA2801BR1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1181540-HMHA2801BR1 Packaging: Tape and Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 4-Mini-Flat Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 80V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-SOIC Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 130% at 5mA Current Transfer Ratio (Maximum): 260% at 5mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 3μs, 3μs Voltage - Forward (Vf): 1.3V (Maximum)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1181540-HMHA2801BR1 Packaging: Tape and Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 4-Mini-Flat Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 80V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-SOIC Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 130% at 5mA Current Transfer Ratio (Maximum): 260% at 5mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 3μs, 3μs Voltage - Forward (Vf): 1.3V (Maximum)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - HMHA2801BR1 - 1181540-HMHA2801BR1 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HMHA2801BR1
1181540-HMHA2801BR1
Electronic Surplus - HMHA2801BR1 1181540-HMHA2801BR1
Manufacturer: ON Semiconductor Win Source Part Number: 1181540-HMHA2801BR1 Packaging: Tape and Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 4-Mini-Flat Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 80V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-SOIC Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 130% at 5mA Current Transfer Ratio (Maximum): 260% at 5mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 3μs, 3μs Voltage - Forward (Vf): 1.3V (Maximum)

Manufacturer: ON Semiconductor
Win Source Part Number: 1181540-HMHA2801BR1
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 3750Vrms
Categories: Isolators
Supplier Device Package: 4-Mini-Flat
Status: Obsolete
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 80V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 4-SOIC
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 130% at 5mA
Current Transfer Ratio (Maximum): 260% at 5mA
Vce Saturation (Maximum): 300mV
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 3μs, 3μs
Voltage - Forward (Vf): 1.3V (Maximum)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1181540-HMHA2801BR1
Product Name Electronic Surplus - HMHA2801BR1
Operating Temperature -67 to 212 F (-55 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149165 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Digital Isolators - ADUM5403ARWZ - 860607-ADUM5403ARWZ - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
2-channel backpanel with DIN rail mounting option - 8BP02-2 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details