onsemi Transistor, Photovoltaic Output Optoisolators HMHA2801A

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Request a Quote
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Optocoupler, Transistor, 3.75kV, SSOP-4 (part number 31Y2002) features a compact 4-pin package with a maximum standoff height of 2.4 mm, designed for efficient board space utilization. It offers a high isolation voltage of 3.75 kV and a collector-emitter breakdown voltage of 80 V. The device supports a maximum forward current of 50 mA and has a minimum current transfer ratio (CTR) of 80%. It is suitable for applications such as digital logic inputs, microprocessor inputs, and power supply monitoring. The optocoupler complies with safety standards including UL1577 and DIN-EN/IEC60747-5-5, ensuring reliable performance in various environments.

Datasheet Summary
Powered by GS/AI

The Optocoupler, Transistor, 3.75kV, SSOP-4 (part number 31Y2002) features a compact 4-pin package with a maximum standoff height of 2.4 mm, designed for efficient board space utilization. It offers a high isolation voltage of 3.75 kV and a collector-emitter breakdown voltage of 80 V. The device supports a maximum forward current of 50 mA and has a minimum current transfer ratio (CTR) of 80%. It is suitable for applications such as digital logic inputs, microprocessor inputs, and power supply monitoring. The optocoupler complies with safety standards including UL1577 and DIN-EN/IEC60747-5-5, ensuring reliable performance in various environments.

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - HMHA2801A-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HMHA2801A-ND
Transistor, Photovoltaic Output Optoisolators HMHA2801A-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
HMHA2801A
Transistor Output Optocouplers HMHA2801A
Transistor Output Optocouplers 4PN 1/2PTH PhtoXstr Output Optocoupler

Transistor Output Optocouplers 4PN 1/2PTH PhtoXstr Output Optocoupler

Buy Now Datasheet
Optocoupler, Transistor, 3.75Kv, Ssop-4; No. Of Channels Onsemi - 31Y2002 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 3.75Kv, Ssop-4; No. Of Channels Onsemi
31Y2002
Optocoupler, Transistor, 3.75Kv, Ssop-4; No. Of Channels Onsemi 31Y2002
OPTOCOUPLER, TRANSISTOR, 3.75KV, SSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 3.75KV, SSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number HMHA2801A-ND HMHA2801A 31Y2002
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Transistor, 3.75Kv, Ssop-4; No. Of Channels Onsemi
Input DC
Output Phototransistor
Package Type "4-SOIC (0.173"", 4.40mm Width)"
Mounting Option Surface Mount SSOP
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3320MC12NXUMA1CT-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Optocoupler module - 859-720 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details