onsemi Optoisolators - Transistor, Photovoltaic Output - HMA2701R4V HMA2701R4V

Description
Manufacturer: ON Semiconductor Win Source Part Number: 873711-HMA2701R4V Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: HMA270 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 873711-HMA2701R4V Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: HMA270 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HMA2701R4V - 873711-HMA2701R4V - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HMA2701R4V
873711-HMA2701R4V
Optoisolators - Transistor, Photovoltaic Output - HMA2701R4V 873711-HMA2701R4V
Manufacturer: ON Semiconductor Win Source Part Number: 873711-HMA2701R4V Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: HMA270 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: ON Semiconductor
Win Source Part Number: 873711-HMA2701R4V
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Package: Reel - TR
Package: 4-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Family Name: HMA270
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - HMA2701R4V-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HMA2701R4V-ND
Transistor, Photovoltaic Output Optoisolators HMA2701R4V-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Optocouplers Optocouplers
Product Number 873711-HMA2701R4V HMA2701R4V-ND
Product Name Optoisolators - Transistor, Photovoltaic Output - HMA2701R4V Transistor, Photovoltaic Output Optoisolators
Mounting Option Surface Mount; 4-SMD Surface Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Input DC
Output Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3461MU12MXUMA1TR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details
Signal Isolator and Optocoupler - 901-SI8065AA-B-IU - ERSAELECTRONICS PTE. LTD.
Specs
Input Schmitt Trigger
Output CMOS
Mounting Option Tube
View Details
2 suppliers
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details