The HMA2701BR3 is a 4-pin mini-flat package optocoupler consisting of two inverse-parallel gallium arsenide infrared emitters driving a single silicon phototransistor, designed for AC line monitoring, unknown polarity DC sensing, and digital logic isolation. It has a lead pitch of 2.54 mm and a maximum standoff height of 2.4 mm. The device supports a continuous forward current of 50 mA, a collector-emitter voltage of 40 V, and a current transfer ratio between 80% and 160% at 5 mA forward current and 5 V collector-emitter voltage. It meets UL, CSA, BSI, and VDE safety certifications with a standard isolation voltage of 3750 VRMS, creepage and clearance of at least 5 mm, and is rated for operation from -40°C to +100°C. It is available in tape and reel packaging with 180° rotated units for automated assembly. The part is reflow solder compatible at 230°C for 30 seconds.
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat T/R Product overview: HMA2701BR3 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HMA2701BR3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HMA2701BR3 |
| Product Name | Bipolar Transistor |
| IC(max) | 80 milliamps |