onsemi Transistor, Photovoltaic Output Optoisolators HMA2701BR3

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - HMA2701BR3-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HMA2701BR3-ND
Transistor, Photovoltaic Output Optoisolators HMA2701BR3-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - HMA2701BR3 - 873705-HMA2701BR3 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HMA2701BR3
873705-HMA2701BR3
Optoisolators - Transistor, Photovoltaic Output - HMA2701BR3 873705-HMA2701BR3
Manufacturer: ON Semiconductor Win Source Part Number: 873705-HMA2701BR3 Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: HMA270 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: ON Semiconductor
Win Source Part Number: 873705-HMA2701BR3
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Package: Reel - TR
Package: 4-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Family Name: HMA270
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number HMA2701BR3-ND 873705-HMA2701BR3
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - HMA2701BR3
Input DC
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 4-SMD
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-2EDF5215GXTMA1CT-ND - DigiKey
Specs
Package Type 8-VDFN Exposed Pad
Mounting Option Surface Mount
Rise Time 0.0075 µs
View Details
Isolators - Gate Drivers - SI8235BA-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details