onsemi Electronic Surplus - HMA2701 HMA2701

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1181066-HMA2701 Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 80mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 4-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Maximum Output Voltage: 40V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-SMD, Gull Wing Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% at 5mA Current Transfer Ratio (Maximum): 300% at 5mA Vce Saturation (Maximum): 300mV Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 3μs, 3μs Voltage - Forward (Vf): 1.3V (Maximum)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1181066-HMA2701 Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 80mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 4-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Maximum Output Voltage: 40V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-SMD, Gull Wing Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% at 5mA Current Transfer Ratio (Maximum): 300% at 5mA Vce Saturation (Maximum): 300mV Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 3μs, 3μs Voltage - Forward (Vf): 1.3V (Maximum)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - HMA2701 - 1181066-HMA2701 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HMA2701
1181066-HMA2701
Electronic Surplus - HMA2701 1181066-HMA2701
Manufacturer: ON Semiconductor Win Source Part Number: 1181066-HMA2701 Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 80mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 4-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Maximum Output Voltage: 40V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-SMD, Gull Wing Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% at 5mA Current Transfer Ratio (Maximum): 300% at 5mA Vce Saturation (Maximum): 300mV Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 3μs, 3μs Voltage - Forward (Vf): 1.3V (Maximum)

Manufacturer: ON Semiconductor
Win Source Part Number: 1181066-HMA2701
Packaging: Tube
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 80mA
Voltage - Isolation: 3750Vrms
Categories: Isolators
Supplier Device Package: 4-SMD
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Maximum Output Voltage: 40V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 4-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 50% at 5mA
Current Transfer Ratio (Maximum): 300% at 5mA
Vce Saturation (Maximum): 300mV
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 3μs, 3μs
Voltage - Forward (Vf): 1.3V (Maximum)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1181066-HMA2701
Product Name Electronic Surplus - HMA2701
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 7969094 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 6 #
View Details
Digital Isolators - ADUM6401CRIZ-RL - 860608-ADUM6401CRIZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details
8B39 Current Output Module - 8B39-04 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details