The HMA121 series is a family of 4-pin mini-flat package optocouplers containing a gallium arsenide infrared emitting diode and a silicon phototransistor, with a lead pitch of 2.54 mm and a maximum standoff height of 2.4 mm. The devices provide 3750 Vrms isolation, with a continuous collector current of 80 mA and a collector-emitter voltage rating of 80 V. They operate from -40°C to +100°C, support infrared reflow soldering up to 230°C for 30 seconds, and meet UL, CSA, BSI, and VDE safety certifications. The HMA121R4 variant corresponds to the tape and reel packaging option with 2500 units per reel and 180° rotation, consistent with the series' standard features.
OPTOISO 3.75KV TRANSISTOR 4SMD / Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD Product overview: HMA121R4 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75KV. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, SMD, 3.75KV. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-HMA121R4 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 297-HMA121R4 |
| Product Name | SMD 3.75KV IGBT Transistor |
| TJ | -40 to 100 C (-40 to 212 F) |