Manufacturer: ON Semiconductor
Win Source Part Number: 873692-HMA121R3
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Package: Reel - TR
Package: 4-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Family Name: HMA121
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
| Win Source Electronics | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 873692-HMA121R3 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - HMA121R3 |
| Mounting Option | Surface Mount; 4-SMD |