onsemi Isolators - Optoisolators - Transistor, Photovoltaic Output HMA121ER1

Description
Win Source Part Number: 1063186-HMA121ER1 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.3V (Max) Rise / Fall Time (Typ): 3µs, 3µs Current - Output / Channel: 80mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 150% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 300% @ 5mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): LTV-816S; LTV-816S-TA1; LTV-814S-TA1; TLP185(GR-TPL,SE(T; PS2501AL-1-F3-W-A; PS2501AL-1-F3-L-A; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Base Product Number: HMA121 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1063186-HMA121ER1 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.3V (Max) Rise / Fall Time (Typ): 3µs, 3µs Current - Output / Channel: 80mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 150% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 300% @ 5mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): LTV-816S; LTV-816S-TA1; LTV-814S-TA1; TLP185(GR-TPL,SE(T; PS2501AL-1-F3-W-A; PS2501AL-1-F3-L-A; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Base Product Number: HMA121 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1063186-HMA121ER1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1063186-HMA121ER1
Isolators - Optoisolators - Transistor, Photovoltaic Output 1063186-HMA121ER1
Win Source Part Number: 1063186-HMA121ER1 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.3V (Max) Rise / Fall Time (Typ): 3µs, 3µs Current - Output / Channel: 80mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 150% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 300% @ 5mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): LTV-816S; LTV-816S-TA1; LTV-814S-TA1; TLP185(GR-TPL,SE(T; PS2501AL-1-F3-W-A; PS2501AL-1-F3-L-A; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Base Product Number: HMA121 Product Status: Obsolete

Win Source Part Number: 1063186-HMA121ER1
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.3V (Max)
Rise / Fall Time (Typ): 3µs, 3µs
Current - Output / Channel: 80mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 150% @ 5mA
Voltage - Output (Max): 80V
Vce Saturation (Max): 400mV
Current Transfer Ratio (Max): 300% @ 5mA
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SMD
Temperature Range - Operating: -40°C ~ 100°C
Alternative Parts (Cross-Reference): LTV-816S; LTV-816S-TA1; LTV-814S-TA1; TLP185(GR-TPL,SE(T; PS2501AL-1-F3-W-A; PS2501AL-1-F3-L-A;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: onsemi
Base Product Number: HMA121
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1063186-HMA121ER1
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 1357392 - RS Components, Ltd.
Specs
Signal Conditioning Isolation amplifier
Outputs Analog Voltage Output; Analog Current Output; Digital
Agency Approval UL
View Details
3 suppliers
Isolators - Isolators - Gate Drivers - 1243718-SI8261BAD-C-ISR - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Digital Isolator ICs - 4968865 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 4 #
View Details