onsemi Electronic Surplus - HMA121B HMA121B

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1181056-HMA121B Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 80mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 4-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Maximum Output Voltage: 80V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-SMD, Gull Wing Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% at 5mA Current Transfer Ratio (Maximum): 150% at 5mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 3μs, 3μs Voltage - Forward (Vf): 1.3V (Maximum)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1181056-HMA121B Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 80mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 4-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Maximum Output Voltage: 80V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-SMD, Gull Wing Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% at 5mA Current Transfer Ratio (Maximum): 150% at 5mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 3μs, 3μs Voltage - Forward (Vf): 1.3V (Maximum)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - HMA121B - 1181056-HMA121B - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HMA121B
1181056-HMA121B
Electronic Surplus - HMA121B 1181056-HMA121B
Manufacturer: ON Semiconductor Win Source Part Number: 1181056-HMA121B Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 80mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 4-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Maximum Output Voltage: 80V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-SMD, Gull Wing Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% at 5mA Current Transfer Ratio (Maximum): 150% at 5mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 3μs, 3μs Voltage - Forward (Vf): 1.3V (Maximum)

Manufacturer: ON Semiconductor
Win Source Part Number: 1181056-HMA121B
Packaging: Tube
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 80mA
Voltage - Isolation: 3750Vrms
Categories: Isolators
Supplier Device Package: 4-SMD
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Maximum Output Voltage: 80V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 4-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 50% at 5mA
Current Transfer Ratio (Maximum): 150% at 5mA
Vce Saturation (Maximum): 400mV
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 3μs, 3μs
Voltage - Forward (Vf): 1.3V (Maximum)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1181056-HMA121B
Product Name Electronic Surplus - HMA121B
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1243650-SI82390AD-ISR - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 600 V
View Details