onsemi LED Indication - Discrete - HLMPQ105AGR HLMPQ105AGR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 873633-HLMPQ105AGR Features: Red - LED Indication - Discrete 1.8V 2-SMD, Gull Wing Package: Reel - TR Package: 2-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: HLMPQ1 Categories: Optoelectronics Case / Package: Subminiature T-3/4 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: HLMP-Q105AGR, HLMPQ105AGR-NDR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 873633-HLMPQ105AGR Features: Red - LED Indication - Discrete 1.8V 2-SMD, Gull Wing Package: Reel - TR Package: 2-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: HLMPQ1 Categories: Optoelectronics Case / Package: Subminiature T-3/4 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: HLMP-Q105AGR, HLMPQ105AGR-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMPQ105AGR - 873633-HLMPQ105AGR - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HLMPQ105AGR
873633-HLMPQ105AGR
LED Indication - Discrete - HLMPQ105AGR 873633-HLMPQ105AGR
Manufacturer: ON Semiconductor Win Source Part Number: 873633-HLMPQ105AGR Features: Red - LED Indication - Discrete 1.8V 2-SMD, Gull Wing Package: Reel - TR Package: 2-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: HLMPQ1 Categories: Optoelectronics Case / Package: Subminiature T-3/4 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: HLMP-Q105AGR, HLMPQ105AGR-NDR

Manufacturer: ON Semiconductor
Win Source Part Number: 873633-HLMPQ105AGR
Features: Red - LED Indication - Discrete 1.8V 2-SMD, Gull Wing
Package: Reel - TR
Package: 2-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Family Name: HLMPQ1
Categories: Optoelectronics
Case / Package: Subminiature T-3/4
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: HLMP-Q105AGR, HLMPQ105AGR-NDR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 873633-HLMPQ105AGR
Product Name LED Indication - Discrete - HLMPQ105AGR
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Circular LED lamp - SLR-343VR - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details