onsemi LED Indication - Discrete - HLMPQ101AGR HLMPQ101AGR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 920310-HLMPQ101AGR Features: Red - LED Indication - Discrete 1.8V 2-SMD, Gull Wing Package: 2-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: HLMPQ1 Categories: Optoelectronics Case / Package: Subminiature T-3/4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: HLMP-Q101AGR, HLMPQ101AGR-NDR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 920310-HLMPQ101AGR Features: Red - LED Indication - Discrete 1.8V 2-SMD, Gull Wing Package: 2-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: HLMPQ1 Categories: Optoelectronics Case / Package: Subminiature T-3/4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: HLMP-Q101AGR, HLMPQ101AGR-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMPQ101AGR - 920310-HLMPQ101AGR - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HLMPQ101AGR
920310-HLMPQ101AGR
LED Indication - Discrete - HLMPQ101AGR 920310-HLMPQ101AGR
Manufacturer: ON Semiconductor Win Source Part Number: 920310-HLMPQ101AGR Features: Red - LED Indication - Discrete 1.8V 2-SMD, Gull Wing Package: 2-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: HLMPQ1 Categories: Optoelectronics Case / Package: Subminiature T-3/4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: HLMP-Q101AGR, HLMPQ101AGR-NDR

Manufacturer: ON Semiconductor
Win Source Part Number: 920310-HLMPQ101AGR
Features: Red - LED Indication - Discrete 1.8V 2-SMD, Gull Wing
Package: 2-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: HLMPQ1
Categories: Optoelectronics
Case / Package: Subminiature T-3/4
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: HLMP-Q101AGR, HLMPQ101AGR-NDR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 920310-HLMPQ101AGR
Product Name LED Indication - Discrete - HLMPQ101AGR
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 36 degrees
View Details