onsemi LED Indication - Discrete HLMPD150A

Description
Red LED Indication - Discrete 1.6V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 1.6V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMPD150A-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMPD150A-ND
LED Indication - Discrete HLMPD150A-ND
Red LED Indication - Discrete 1.6V Radial

Red LED Indication - Discrete 1.6V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMPD150A-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 65 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Moonstone 3W High Power LED - ASMT-MW22-NNP00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
4 suppliers
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 150 degrees
View Details