onsemi LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP2685 HLMP2685

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 776041-HLMP2685 Packaging: Tube Mounting Style: Through Hole Color: Red Voltage Rating: 2V Configuration: Bar - Single, DIP Millicandela Rating: 80mcd Lens Style/Size: Rectangle with Flat Top, 19.05mm x 8.89mm Wavelength - Peak: 635nm Current: 90mA Part Status: Obsolete(EOL) Categories: Optoelectronics Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 776041-HLMP2685 Packaging: Tube Mounting Style: Through Hole Color: Red Voltage Rating: 2V Configuration: Bar - Single, DIP Millicandela Rating: 80mcd Lens Style/Size: Rectangle with Flat Top, 19.05mm x 8.89mm Wavelength - Peak: 635nm Current: 90mA Part Status: Obsolete(EOL) Categories: Optoelectronics Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP2685
776041-HLMP2685
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP2685 776041-HLMP2685
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 776041-HLMP2685 Packaging: Tube Mounting Style: Through Hole Color: Red Voltage Rating: 2V Configuration: Bar - Single, DIP Millicandela Rating: 80mcd Lens Style/Size: Rectangle with Flat Top, 19.05mm x 8.89mm Wavelength - Peak: 635nm Current: 90mA Part Status: Obsolete(EOL) Categories: Optoelectronics Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 776041-HLMP2685
Packaging: Tube
Mounting Style: Through Hole
Color: Red
Voltage Rating: 2V
Configuration: Bar - Single, DIP
Millicandela Rating: 80mcd
Lens Style/Size: Rectangle with Flat Top, 19.05mm x 8.89mm
Wavelength - Peak: 635nm
Current: 90mA
Part Status: Obsolete(EOL)
Categories: Optoelectronics
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 776041-HLMP2685
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP2685
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
Circular LED lamp - SLR-343YC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers
Cluster LED - L48LFE/24V/850/ADV/G3/A/71307 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details