onsemi LED Indication - Discrete HLMP1790

Description
Green LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet
Description
Green LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP1790-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP1790-ND
LED Indication - Discrete HLMP1790-ND
Green LED Indication - Discrete 1.9V Radial

Green LED Indication - Discrete 1.9V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP1790-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0612 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details
EXCELED™ series chip LED - SML-H12Y8T - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers