onsemi LED Indication - Discrete HLMP1719

Description
Yellow LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet
Description
Yellow LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP1719-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP1719-ND
LED Indication - Discrete HLMP1719-ND
Yellow LED Indication - Discrete 1.9V Radial

Yellow LED Indication - Discrete 1.9V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP1719-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
LED Indication - Discrete - 516-ASMT-URB4-YV302DKR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Red
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details