Green LED Indication - Discrete 2.3V Radial
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | HLMP0504-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | Radial |
| LED Type | Green |
| Peak Wavelength | 565 nm (5650 Å) |
| Viewing Angle | 100 degrees |