onsemi LED Indication - Discrete - HLMAQH00A HLMAQH00A

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 776038-HLMAQH00A Packaging: Bulk Color: Orange Package: Axial, Flat Leads Mounting: Through Hole, Axial Viewing Angle: 25° Lens Transparency: Clear Millicandela Rating: 500mcd Lens Style/Size: Round with Domed Top, 1.75mm Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Peak: 620nm Part Status: Obsolete(EOL) Family Name: HLMA-QH00A Categories: Optoelectronics Dimension: 2.20mm L x 2.10mm W Manufacturer Package: Subminiature T-1 3/4 Height (Maximum): 2.84mm Introduction Date: April 05, 2000 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 776038-HLMAQH00A Packaging: Bulk Color: Orange Package: Axial, Flat Leads Mounting: Through Hole, Axial Viewing Angle: 25° Lens Transparency: Clear Millicandela Rating: 500mcd Lens Style/Size: Round with Domed Top, 1.75mm Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Peak: 620nm Part Status: Obsolete(EOL) Family Name: HLMA-QH00A Categories: Optoelectronics Dimension: 2.20mm L x 2.10mm W Manufacturer Package: Subminiature T-1 3/4 Height (Maximum): 2.84mm Introduction Date: April 05, 2000 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - HLMAQH00A
776038-HLMAQH00A
LED Indication - Discrete - HLMAQH00A 776038-HLMAQH00A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 776038-HLMAQH00A Packaging: Bulk Color: Orange Package: Axial, Flat Leads Mounting: Through Hole, Axial Viewing Angle: 25° Lens Transparency: Clear Millicandela Rating: 500mcd Lens Style/Size: Round with Domed Top, 1.75mm Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Peak: 620nm Part Status: Obsolete(EOL) Family Name: HLMA-QH00A Categories: Optoelectronics Dimension: 2.20mm L x 2.10mm W Manufacturer Package: Subminiature T-1 3/4 Height (Maximum): 2.84mm Introduction Date: April 05, 2000 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 776038-HLMAQH00A
Packaging: Bulk
Color: Orange
Package: Axial, Flat Leads
Mounting: Through Hole, Axial
Viewing Angle: 25°
Lens Transparency: Clear
Millicandela Rating: 500mcd
Lens Style/Size: Round with Domed Top, 1.75mm
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 20mA
Wavelength - Peak: 620nm
Part Status: Obsolete(EOL)
Family Name: HLMA-QH00A
Categories: Optoelectronics
Dimension: 2.20mm L x 2.10mm W
Manufacturer Package: Subminiature T-1 3/4
Height (Maximum): 2.84mm
Introduction Date: April 05, 2000
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 776038-HLMAQH00A
Product Name LED Indication - Discrete - HLMAQH00A
LED Type Orange; Orange
Peak Wavelength 620 nm (6200 Å)
Viewing Angle 25 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details