onsemi IGBT Transistor HGTP7N60A4D

Description
Insulated Gate Bipolar Transistor Product overview: HGTP7N60A4D from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTP7N60A4D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Insulated Gate Bipolar Transistor Product overview: HGTP7N60A4D from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTP7N60A4D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
IGBT Transistor
279-HGTP7N60A4D
IGBT Transistor 279-HGTP7N60A4D
Insulated Gate Bipolar Transistor Product overview: HGTP7N60A4D from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTP7N60A4D can be used for catalog matching and distributor lookup.

Insulated Gate Bipolar Transistor Product overview: HGTP7N60A4D from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTP7N60A4D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - HGTP7N60A4D - 1043312-HGTP7N60A4D - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - HGTP7N60A4D
1043312-HGTP7N60A4D
IGBTs - Single - HGTP7N60A4D 1043312-HGTP7N60A4D
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1043312-HGTP7N60A4D Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 34ns Input Type: Standard Gate Charge: 37nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 34A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 125W Pulsed Collector Current: 56A Collector-emitter saturation voltage(Max): 2.7V @ 15V, 7A Total Switching Energy(Ets): 55μJ (on), 60μJ (off) Turn-on and Turn-off delay time: 11ns/100ns Testing Conditions: 390V, 7A, 25 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1043312-HGTP7N60A4D
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 34ns
Input Type: Standard
Gate Charge: 37nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 34A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 125W
Pulsed Collector Current: 56A
Collector-emitter saturation voltage(Max): 2.7V @ 15V, 7A
Total Switching Energy(Ets): 55μJ (on), 60μJ (off)
Turn-on and Turn-off delay time: 11ns/100ns
Testing Conditions: 390V, 7A, 25 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single IGBTs - HGTP7N60A4D-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
HGTP7N60A4D-ND
Single IGBTs HGTP7N60A4D-ND
IGBT 600V 34A 125W Through Hole TO-220-3

IGBT 600V 34A 125W Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - HGTP7N60A4D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
HGTP7N60A4D
Discrete Semiconductor Products - Transistors - IGBTs HGTP7N60A4D
IGBT 600V 34A 125W TO220AB

IGBT 600V 34A 125W TO220AB

Supplier's Site
IGBT 600V 34A 125W TO220AB - 598-HGTP7N60A4D - Utmel Electronic Limited
Hong Kong, China
IGBT 600V 34A 125W TO220AB
598-HGTP7N60A4D
IGBT 600V 34A 125W TO220AB 598-HGTP7N60A4D
IGBT 600V 34A 125W TO220AB

IGBT 600V 34A 125W TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-HGTP7N60A4D 1043312-HGTP7N60A4D HGTP7N60A4D-ND HGTP7N60A4D 598-HGTP7N60A4D
Product Name IGBT Transistor IGBTs - Single - HGTP7N60A4D Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT 600V 34A 125W TO220AB
PD 125000 milliwatts 125000 milliwatts
Unlock Full Specs
to access all available technical data