onsemi Single IGBTs HGTP5N120BND

Description
IGBT NPT 1200V 21A 167W Through Hole TO-220-3
Request a Quote Datasheet
Description
IGBT NPT 1200V 21A 167W Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - HGTP5N120BND-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
HGTP5N120BND-ND
Single IGBTs HGTP5N120BND-ND
IGBT NPT 1200V 21A 167W Through Hole TO-220-3

IGBT NPT 1200V 21A 167W Through Hole TO-220-3

Buy Now Datasheet
IGBTs - Single - HGTP5N120BND - 040494-HGTP5N120BND - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - HGTP5N120BND
040494-HGTP5N120BND
IGBTs - Single - HGTP5N120BND 040494-HGTP5N120BND
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040494-HGTP5N120BND Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 65ns IGBT Type: NPT Input Type: Standard Gate Charge: 53nC Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 21A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 167W Pulsed Collector Current: 40A Collector-emitter saturation voltage(Max): 2.7V @ 15V, 5A Total Switching Energy(Ets): 450μJ (on), 390μJ (off) Turn-on and Turn-off delay time: 22ns/160ns Testing Conditions: 960V, 5A, 25 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040494-HGTP5N120BND
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 65ns
IGBT Type: NPT
Input Type: Standard
Gate Charge: 53nC
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 21A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 167W
Pulsed Collector Current: 40A
Collector-emitter saturation voltage(Max): 2.7V @ 15V, 5A
Total Switching Energy(Ets): 450μJ (on), 390μJ (off)
Turn-on and Turn-off delay time: 22ns/160ns
Testing Conditions: 960V, 5A, 25 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
Singapore, Singapore
1200V 21A 167W TO-220 IGBT Transistor
279-HGTP5N120BND
1200V 21A 167W TO-220 IGBT Transistor 279-HGTP5N120BND
1200V NPT IGBT, 21A, 167W, TO-220 Product overview: HGTP5N120BND from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 21A, 167W, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 21A, 167W, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTP5N120BND can be used for catalog matching and distributor lookup.

1200V NPT IGBT, 21A, 167W, TO-220 Product overview: HGTP5N120BND from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 21A, 167W, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 21A, 167W, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTP5N120BND can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - HGTP5N120BND - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
HGTP5N120BND
Single IGBTs HGTP5N120BND
IGBT 1200V 21A 167W TO220AB

IGBT 1200V 21A 167W TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - HGTP5N120BND - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
HGTP5N120BND
Discrete Semiconductor Products - Transistors - IGBTs HGTP5N120BND
IGBT 1200V 21A 167W TO220AB

IGBT 1200V 21A 167W TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number HGTP5N120BND-ND 040494-HGTP5N120BND 279-HGTP5N120BND HGTP5N120BND HGTP5N120BND
Product Name Single IGBTs IGBTs - Single - HGTP5N120BND 1200V 21A 167W TO-220 IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data