onsemi Single IGBTs HGTP2N120CN

Description
IGBT NPT 1200V 13A 104W Through Hole TO-220-3
Request a Quote Datasheet
Description
IGBT NPT 1200V 13A 104W Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - HGTP2N120CN-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
HGTP2N120CN-ND
Single IGBTs HGTP2N120CN-ND
IGBT NPT 1200V 13A 104W Through Hole TO-220-3

IGBT NPT 1200V 13A 104W Through Hole TO-220-3

Buy Now Datasheet
IGBTs - Single - HGTP2N120CN - 134050-HGTP2N120CN - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - HGTP2N120CN
134050-HGTP2N120CN
IGBTs - Single - HGTP2N120CN 134050-HGTP2N120CN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 134050-HGTP2N120CN Packaging: Tube/Rail Mounting: Through Hole IGBT Type: NPT Input Type: Standard Gate Charge: 30nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 13A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 104W Pulsed Collector Current: 20A Collector-emitter saturation voltage(Max): 2.4V @ 15V, 2.6A Total Switching Energy(Ets): 96μJ (on), 355μJ (off) Turn-on and Turn-off delay time: 25ns/205ns Testing Conditions: 960V, 2.6A, 51 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 134050-HGTP2N120CN
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: NPT
Input Type: Standard
Gate Charge: 30nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 13A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 104W
Pulsed Collector Current: 20A
Collector-emitter saturation voltage(Max): 2.4V @ 15V, 2.6A
Total Switching Energy(Ets): 96μJ (on), 355μJ (off)
Turn-on and Turn-off delay time: 25ns/205ns
Testing Conditions: 960V, 2.6A, 51 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1200V 13A 104W IGBT Transistor
279-HGTP2N120CN
1200V 13A 104W IGBT Transistor 279-HGTP2N120CN
IGBT 1200V 13A 104W TO220AB Product overview: HGTP2N120CN from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 13A, 104W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 13A, 104W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTP2N120CN can be used for catalog matching and distributor lookup.

IGBT 1200V 13A 104W TO220AB Product overview: HGTP2N120CN from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 13A, 104W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 13A, 104W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTP2N120CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - HGTP2N120CN - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
HGTP2N120CN
Single IGBTs HGTP2N120CN
IGBT 1200V 13A 104W TO220AB

IGBT 1200V 13A 104W TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - HGTP2N120CN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
HGTP2N120CN
Discrete Semiconductor Products - Transistors - IGBTs HGTP2N120CN
IGBT 1200V 13A 104W TO220AB

IGBT 1200V 13A 104W TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number HGTP2N120CN-ND 134050-HGTP2N120CN 279-HGTP2N120CN HGTP2N120CN HGTP2N120CN
Product Name Single IGBTs IGBTs - Single - HGTP2N120CN 1200V 13A 104W IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data